EN
  • EN
  • DE

D03316P-224MLD

Part No D03316P-224MLD
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054511-D03316P-224MLD
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D03316P-224MLD CAD Model

Description

The D03316P-224MLD is a shielded power inductor manufactured by Coilcraft. It's designed for high-current power supply applications where efficiency and small size are critical. This inductor is characterized by its low DC resistance (DCR) and excellent current handling capabilities, making it a suitable choice for various DC-DC converters and power management circuits.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies for portable devices: Suitable for powering smartphones, tablets, and other battery-operated electronics.
  • LED lighting: Employed in LED drivers to provide a stable and efficient current source for LEDs.
  • Point-of-load (POL) regulators: Provides localized power regulation for sensitive electronic components.
  • Automotive electronics: Powering various automotive systems such as infotainment, engine control, and lighting.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • High saturation current: Handles large currents without significant inductance drop.
  • Compact size: Allows for high-density circuit designs.
  • Operating temperature range: Wide operating temperature range suitable for various environments.
  • RoHS compliant: Meets environmental regulations.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits

  • Improved efficiency: Low DCR minimizes power dissipation, resulting in higher overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby circuits.
  • High current handling: Withstands high current levels without saturating, maintaining stable inductance.
  • Space savings: Compact size allows for smaller and more densely packed circuit designs.
  • Reliable performance: Designed for consistent performance over a wide range of operating conditions.
  • Simplified assembly: SMT construction enables automated assembly, reducing manufacturing costs.

Additional Details

The D03316P-224MLD inductor is constructed using high-quality magnetic materials and winding techniques to achieve its superior performance characteristics. The shielded construction effectively contains the magnetic field, reducing the risk of interference with other components in the circuit. The inductor's inductance value is 22μH, and it is designed to handle currents up to a specified saturation current. Coilcraft provides detailed datasheets with comprehensive performance specifications, including inductance tolerance, DCR, saturation current, and self-resonant frequency (SRF). These specifications allow designers to accurately model the inductor's behavior in their circuits.

The surface mount package is designed for automated assembly using standard pick-and-place equipment. The inductor is commonly used in conjunction with integrated circuit (IC) controllers in power supply designs. By carefully selecting the inductor's inductance and current rating, engineers can optimize the performance of their power supplies for efficiency, stability, and low noise. The D03316P-224MLD inductor is a reliable and efficient solution for a wide range of power management applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess