EN
  • EN
  • DE

D03316P-223

Part No D03316P-223
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Description Inductor 22uH 2.6A Power SMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982790-D03316P-223
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D03316P-223 CAD Model

Description

The D03316P-223 is a high-performance shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide variety of power supply and filtering applications where high efficiency, low EMI, and small size are critical. It's characterized by its robust construction and ability to handle high current levels while maintaining excellent inductance stability.

Applications:

  • DC-DC Converters: Used extensively in step-up (boost), step-down (buck), and inverting converters to store energy and provide a stable output voltage.
  • Power Supplies: Employed in linear and switching power supplies for computers, servers, and other electronic equipment to filter noise and regulate voltage.
  • Filtering Circuits: Integral part of EMI/RFI filters to suppress unwanted electromagnetic interference in electronic devices.
  • LED Lighting: Used in LED drivers to regulate current and ensure consistent light output.
  • Automotive Electronics: Found in various automotive systems, including engine control units (ECUs), infotainment systems, and lighting systems, for power management and signal filtering.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and allows for high-density board layouts.
  • High Current Handling: Designed to handle significant DC current without saturating, ensuring stable performance.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency of the power supply.
  • Compact Size: Allows for use in small form factor devices and space-constrained applications.
  • RoHS Compliant: Meets environmental regulations, ensuring lead-free construction.

Benefits:

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system performance and reliability.
  • Stable Performance: High current handling capability ensures stable inductance under varying load conditions.
  • Compact Design: Small size allows for use in space-constrained applications, enabling smaller and more portable devices.
  • Reliable Operation: Robust construction and high-quality materials ensure long-term reliability and consistent performance.

Technical Specifications: The D03316P-223 typically features an inductance value of 22µH. It has a saturation current rating which specifies the maximum DC current the inductor can handle before its inductance drops significantly (typically around 10-20% drop). The DC resistance (DCR) is very low, usually in the milliohm range, minimizing power losses. The operating temperature range is wide, typically from -40°C to +125°C, making it suitable for harsh environments. The specific dimensions can be found in the Coilcraft datasheet, but it's generally a small, surface-mount component.

In summary, the Coilcraft D03316P-223 is a reliable and efficient shielded power inductor ideal for a wide range of power supply and filtering applications. Its high current handling, low DCR, and compact size make it a suitable choice for modern electronic designs where efficiency, compactness, and EMI performance are crucial.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess