EN
  • EN
  • DE

D01608C-473MLC

Part No D01608C-473MLC
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 752822-D01608C-473MLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D01608C-473MLC CAD Model

Description

The D01608C-473MLC is a high-performance, shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply applications where efficiency and compact size are critical. It offers excellent current handling capabilities and low DC resistance, making it suitable for high-frequency switching regulators and DC-DC converters.

Applications

  • DC-DC converters: Used in step-up, step-down, and inverting configurations.
  • Power supplies for portable devices: Ideal for smartphones, tablets, and laptops.
  • LED lighting: Can be employed in LED driver circuits.
  • Point-of-Load (POL) regulators: Provides efficient power conversion at the load.
  • Filters: Used for noise filtering in power circuits.

Features

  • Shielded construction: Minimizes EMI (Electromagnetic Interference).
  • High current handling: Designed to handle substantial current without saturation.
  • Low DC resistance (DCR): Reduces power loss and improves efficiency.
  • Small size: Allows for compact circuit designs.
  • Surface mountable: Facilitates automated assembly.

Benefits

  • Improved efficiency: Low DCR minimizes power loss, resulting in higher overall system efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring stable operation in sensitive environments.
  • Compact design: Small size allows for use in space-constrained applications.
  • Reliable performance: Designed and manufactured to Coilcraft's high-quality standards.
  • Easy integration: Surface mountable design simplifies the assembly process.

Additional Details

The D01608C-473MLC inductor features an inductance value of 47µH. It is designed to operate over a wide temperature range, typically -40°C to +125°C, making it suitable for demanding environments. The specific saturation current and RMS current ratings vary depending on the operating conditions, and it's crucial to consult the datasheet for detailed specifications. The inductor is typically mounted using standard surface mount soldering techniques. The core material is a ferrite composition optimized for high-frequency performance.

You May Also Be Interested in

Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess