EN
  • EN
  • DE

BCR-652JLC

Part No BCR-652JLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819176-BCR-652JLC
Ultra Librarian 3D Model Ultra Librarian BCR-652JLC CAD Model

Description

The BCR-652JLC is a high-performance, shielded power inductor manufactured by Coilcraft. It is designed for use in various power supply and filtering applications, offering low DC resistance and excellent current handling capabilities. The inductor’s shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic circuits.

Applications:

  • DC-DC converters.
  • Power supplies for portable devices.
  • Filtering in electronic circuits.
  • LED lighting applications.
  • Point-of-Load (POL) regulators.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • Low DC Resistance: Improves efficiency by reducing power losses.
  • High Current Handling: Capable of handling high current levels without saturation.
  • Compact Size: Suitable for space-constrained applications.
  • Surface Mount Design: Facilitates easy and reliable assembly.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving circuit performance.
  • High Efficiency: Low DC resistance reduces power losses, increasing overall efficiency.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Compact Footprint: Small size allows for use in miniaturized devices and applications.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.

Additional Details:

The BCR-652JLC inductor typically features an inductance value in the microhenry range and is designed to handle currents of several amperes. Its low DC resistance ensures minimal power dissipation, contributing to the overall efficiency of the power supply. The shielded construction is essential for reducing EMI, which is critical in sensitive electronic applications such as portable devices and medical equipment. The inductor's compact size makes it suitable for densely populated circuit boards. It is often used in buck converters, boost converters, and other power supply topologies to provide stable and efficient power conversion.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess