The Coilcraft 1812SMS-56NGLC is a surface mount inductor designed for high-frequency applications. This inductor is part of Coilcraft's extensive line of inductors known for their performance and reliability in demanding electronic circuits. It is engineered to provide optimal performance in applications where size and efficiency are critical.
Applications
- RF Filters: Used in radio frequency filters to selectively pass or reject signals.
- Impedance Matching: Employed in impedance matching circuits to optimize signal transfer.
- Oscillators: Incorporated in oscillator circuits to generate stable frequencies.
- Wireless Communication Devices: Found in wireless devices such as smartphones, tablets, and communication modules.
Features
- Surface Mount Design: Facilitates easy and efficient assembly on printed circuit boards.
- High Self-Resonant Frequency: Ensures optimal performance at high frequencies.
- Tight Tolerance: Provides consistent performance and reliability in demanding applications.
- Small Size: Enables compact designs and efficient use of space.
Benefits
- Improved Signal Integrity: Minimizes signal distortion and noise in RF circuits.
- Enhanced Circuit Performance: Optimizes the performance of high-frequency circuits.
- Reduced Board Space: Allows for more compact and efficient designs.
- Reliable Operation: Ensures stable performance under various operating conditions.
Additional Details
The inductor's specifications, including its inductance value, DC resistance, and current rating, are critical for proper circuit operation. It is important to consult the manufacturer's datasheet for detailed information before integrating the inductor into a design.
The Coilcraft 1812SMS-56NGLC inductor provides a high-performance solution for demanding RF and high-frequency applications. Its compact size, tight tolerance, and reliable performance make it a suitable choice for a wide range of electronic devices.