EN
  • EN
  • DE

1812CS-103XKBC

Part No 1812CS-103XKBC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors – 1812CS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1121503-1812CS-103XKBC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812CS-103XKBC CAD Model

Description

The 1812CS-103XKBC is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for high-frequency applications requiring a high Q factor and excellent self-resonant frequency (SRF). This inductor is commonly used in RF circuits, filters, impedance matching networks, and other high-frequency applications where precise inductance and low losses are critical. Its small size and surface-mount design make it suitable for compact electronic devices.

Applications:

  • RF Circuits
  • Filters
  • Impedance Matching Networks
  • Wireless Communication Devices
  • High-Frequency Amplifiers

Features:

  • High Q Factor: Provides low losses and efficient energy storage.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies.
  • Ceramic Construction: Offers excellent stability and reliability.
  • Wirewound Inductor: Provides precise inductance values.
  • Surface Mount Package: Allows for automated assembly and saves space on the PCB.
  • Tight Tolerance: Ensures accurate inductance values.

Benefits:

  • Improved RF Performance: High Q factor and SRF enhance the performance of RF circuits.
  • Precise Inductance: Tight tolerance ensures accurate inductance values for critical applications.
  • Stable Operation: Ceramic construction provides stable performance over temperature.
  • Compact Solution: Surface mount package saves space and enables smaller product designs.
  • Reliable Performance: Wirewound construction provides reliable and consistent performance.

Additional Details:

The 1812CS-103XKBC has an inductance value of 10 µH with a tolerance of ±10%. It has a typical Q factor of around 50 at a specified test frequency. The self-resonant frequency is typically in the MHz range. The operating temperature range is -40°C to +125°C. The package size is 1812 (4.5mm x 3.2mm). It is commonly used in applications where a small size and high performance are required. The inductor is designed to minimize parasitic capacitance and resistance, ensuring optimal performance at high frequencies. The terminals are designed for reliable soldering and easy mounting on PCBs. The RoHS compliant construction ensures environmental compliance.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess