EN
  • EN
  • DE

1812CS-102XJLC

Part No 1812CS-102XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors  1812CS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1121502-1812CS-102XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812CS-102XJLC CAD Model

Description

The 1812CS-102XJLC is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for high-frequency applications where high Q, low DC resistance, and high self-resonant frequency (SRF) are required. This inductor is constructed using ceramic materials and wirewinding techniques to achieve stable electrical characteristics and reliable performance.

Applications:

  • RF Inductors
  • Mobile Communication Devices
  • Wireless LAN
  • Matching Networks
  • RF Chokes
  • High-Frequency Circuits

Features:

  • High Q Factor: Provides low energy loss and improved circuit performance.
  • Low DC Resistance (DCR): Minimizes power dissipation and voltage drop.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies.
  • Tight Tolerance: Offers precise inductance values for accurate circuit tuning.
  • Ceramic Construction: Provides excellent stability and reliability.
  • Wirewound Construction: Achieves high inductance values and high Q.
  • Surface Mount Device (SMD): Facilitates automated assembly and compact designs.

Benefits:

  • Improved RF Performance: The high Q factor and SRF enhance signal quality and minimize signal loss in RF circuits.
  • Reduced Power Consumption: The low DCR minimizes power dissipation, resulting in energy-efficient operation.
  • Stable Operation: The ceramic construction ensures stable electrical characteristics over a wide temperature range.
  • Accurate Circuit Tuning: The tight tolerance enables precise adjustment of circuit parameters.
  • Compact Design: The small SMD form factor allows for miniaturization of electronic devices.

Additional Details:

The 1812CS-102XJLC has an inductance value of 1µH. It is available in an 1812 package size (4.5mm x 3.2mm). The operating temperature range typically spans from -55°C to +125°C. This inductor meets RoHS compliance standards, ensuring environmental friendliness. Specific electrical characteristics and tolerances should be verified using the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7011 $52.5825
175+ $0.5753 $100.6775
270+ $0.5573 $150.4710
375+ $0.5393 $202.2375
480+ $0.5213 $250.2240
645+ $0.4674 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess