The 1008LS-152XKBC is a wirewound inductor manufactured by Coilcraft. It is part of the 1008LS series and is designed for surface mounting. This inductor is suitable for a broad range of applications where a compact, high-performance inductor is required.
Applications:
- RF applications
- Wireless communication circuits
- Filters
- Impedance matching
- Broadband chokes
Features:
- Surface mount design
- High self-resonant frequency
- Tight inductance tolerance
- Low DC resistance
- RoHS compliant
Benefits:
- Easy to integrate into automated assembly processes
- Suitable for high-frequency applications
- Precise and reliable inductance value
- Minimizes power loss
Additional Details:
The 1008LS-152XKBC has an inductance value of 1.5 µH. The self-resonant frequency (SRF) is typically high, allowing for use in high-frequency circuits. The operating temperature range is usually between -40°C and +85°C. The inductor features a ceramic core and the terminals are tinned for good solderability. The 1008LS series offers good current handling capabilities for its size, making it a versatile choice for various applications.