The 1008CT-040XMBC is a wirewound ceramic chip inductor from Coilcraft, designed for high-frequency applications where small size and high performance are critical. This inductor is part of the 1008CT series, known for its tight tolerance and excellent Q factors.
Applications:
- RF transceivers
- Wireless communication devices
- Mobile phones and tablets
- GPS devices
- Bluetooth modules
- Matching networks
- Filter circuits
- Broadband communication circuits
- High frequency circuits
Features:
- High Q values for low losses and optimal performance at high frequencies.
- Tight tolerance for consistent performance across different units.
- Small 1008 case size (100 mils x 80 mils) for space-constrained applications.
- Ceramic construction for excellent temperature stability and reliability.
- Wirewound construction provides a higher Q factor compared to thin film inductors.
- Excellent self-resonant frequency (SRF).
- RoHS compliant.
Benefits:
- Improved signal integrity in high-frequency circuits due to low losses.
- Consistent performance across a wide temperature range thanks to the ceramic construction.
- Reduced board space requirements due to the small package size.
- Enhanced reliability due to robust construction and high Q factor.
- Optimized for use in RF and wireless applications.
Specifications:
The 1008CT-040XMBC has an inductance of 40nH. It features a high Q factor, making it suitable for high-frequency applications where minimizing losses is crucial. The inductor also exhibits a high self-resonant frequency (SRF) and a tight tolerance on its inductance value. The operating temperature range is typically -40°C to +125°C. The part is constructed using ceramic core and wirewound with tinned terminations for good solderability. Its dimensions are 2.54mm x 2.03mm (0.100" x 0.080").