EN
  • EN
  • DE

1008CS-392XKBB

Part No 1008CS-392XKBB
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. 10% tolerance no longer offered. Change 'K' to 'J' for 5% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034144-1008CS-392XKBB
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-392XKBB CAD Model

Description

The Coilcraft 1008CS-392XKBB is a high Q chip inductor designed for use in radio frequency (RF) applications where minimizing signal loss and maximizing efficiency are crucial. Part of the 1008CS series, this inductor features a high self-resonant frequency and tight tolerance, making it suitable for critical applications such as impedance matching, filtering, and tuning circuits within communication systems.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • Tuning Circuits
  • Wireless Communication Devices
  • Mobile Radios
  • Satellite Communication Systems

Features:

  • High Q Factor: Significantly reduces energy loss in RF circuits, improving efficiency.
  • Tight Tolerance: Ensures consistent and predictable performance across a range of operating conditions.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies with minimal signal degradation.
  • Ceramic Construction: Provides excellent stability and reliability in harsh environments.
  • Surface Mount Design: Facilitates automated assembly processes, reducing manufacturing costs.

Benefits:

  • Enhanced Circuit Efficiency: The high Q factor minimizes energy dissipation, leading to more efficient RF circuits.
  • Predictable Performance: Tight tolerance ensures consistent performance, reducing the need for extensive tuning.
  • Extended Frequency Range: High SRF allows the inductor to be used in high-frequency applications without significant performance loss.
  • Robust Reliability: The ceramic construction ensures long-term stability and resistance to environmental factors.
  • Streamlined Manufacturing: Surface mount design simplifies assembly, reducing production time and costs.

Additional Details:

The Coilcraft 1008CS-392XKBB has an inductance value of 3.9 µH. It provides a high Q factor at a specified frequency, and its self-resonant frequency (SRF) is typically in the upper MHz range. The DC resistance (DCR) is kept low to minimize losses. Its compact 1008 case size is ideal for space-constrained applications. The operating temperature ranges from -40°C to +125°C. It is RoHS compliant and widely used in communication and instrumentation equipment.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess