The 1008CS-332XKLC is a high-performance ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for applications that demand a high Q factor and exceptional Self-Resonant Frequency (SRF) performance. Part of the 1008CS series, it exhibits a robust build and stable electrical properties, making it ideal for diverse RF and microwave circuits.
Applications
- RF filters for signal conditioning
- Impedance matching in RF amplifiers
- Oscillator circuits for frequency generation
- Wireless communication systems, including WLAN and Bluetooth devices
- Broadband applications requiring stable inductance
Features
- High Q factor, minimizing signal loss
- Excellent SRF for extended frequency range
- Precise inductance tolerance for accurate circuit tuning
- Ceramic core material for stable performance over temperature variations
- RoHS compliant, adhering to environmental standards
- Surface-mount design for automated assembly
Benefits
- Improved signal quality due to reduced losses
- Enhanced circuit performance with a high SRF
- Consistent performance in harsh operating environments
- Simplified integration into automated manufacturing processes
- Reduced EMI emissions for cleaner signal transmission
- Compact footprint suitable for space-constrained designs
Additional Details
The 1008CS-332XKLC features an inductance of 3.3 µH. The ceramic core provides excellent stability and low core losses. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering procedures. Its small form factor and robust construction make it suitable for use in portable devices and other space-sensitive applications. The operating temperature range is typically -55°C to +125°C. The tight tolerance on the inductance value allows for precision tuning in RF applications, ensuring optimal circuit performance. The inductor is designed to minimize parasitic effects, leading to improved performance and stability. Coilcraft’s rigorous manufacturing processes ensure high reliability and consistent performance of each inductor, making the 1008CS-332XKLC a reliable choice for demanding RF applications.