EN
  • EN
  • DE

1008CS-181XJBC

Part No 1008CS-181XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. Change second to last letter to 'L' for new RoHS part number. Terminals never...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994751-1008CS-181XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-181XJBC CAD Model

Description

The Coilcraft 1008CS-181XJBC is a high-performance surface mount inductor designed for a wide range of RF applications. This inductor is part of Coilcraft's 1008CS series, known for its high Q-factor, tight tolerance, and excellent self-resonant frequency (SRF), making it ideal for use in filters, impedance matching networks, and RF chokes. Its small size and robust construction make it suitable for compact and demanding electronic devices.

Applications

  • RF Filters: Used in radio frequency filters to selectively pass or reject signals based on frequency.
  • Impedance Matching Networks: Employed in impedance matching circuits to maximize power transfer between components.
  • RF Chokes: Functions as a radio frequency choke to block high-frequency noise and interference.
  • Wireless Communication Devices: Integrated into wireless communication systems such as Bluetooth, Wi-Fi, and cellular devices.
  • High-Frequency Amplifiers: Used in high-frequency amplifier circuits for stable and efficient operation.

Features

  • High Q-Factor: Provides low energy loss and high efficiency in resonant circuits.
  • Tight Tolerance: Offers precise inductance values for accurate circuit performance.
  • Excellent SRF: High self-resonant frequency ensures stable performance at high frequencies.
  • Surface Mount Design: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive for environmental protection.

Benefits

  • Improved Performance: High Q-factor and tight tolerance enable precise and efficient circuit operation.
  • Reduced Noise: Functions as an effective RF choke to minimize noise and interference.
  • Compact Design: Small size allows for high-density mounting in space-constrained applications.
  • Reliable Operation: Robust construction ensures stable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Specifically, the 1008CS-181XJBC inductor has an inductance value of 180 nH. It features a ceramic core and is wound with high-purity copper wire. The inductor is designed to withstand reflow soldering processes and operates over a wide temperature range. Its compact 1008 case size (approximately 0.1 x 0.08 inches) makes it suitable for use in miniaturized electronic devices. The inductor is also shielded to minimize electromagnetic interference (EMI). Shielding is very important in sensitive analog designs, to reduce unwanted coupling between inductor and neighboring components.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1291 $58.0950
1,095+ $0.1060 $116.0700
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,010+ $0.0960 $288.9600
4,030+ $0.0861 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess