EN
  • EN
  • DE

0805HT-82NTJBC

Part No 0805HT-82NTJBC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814730-0805HT-82NTJBC
Ultra Librarian 3D Model Ultra Librarian 0805HT-82NTJBC CAD Model

Description

The Coilcraft 0805HT-82NTJBC is a high-temperature chip inductor designed for applications requiring reliable performance in harsh environments. This inductor is characterized by its ability to withstand high operating temperatures while maintaining stable electrical characteristics. Coilcraft is a well-known manufacturer specializing in high-quality inductor solutions, and the 0805HT-82NTJBC exemplifies their commitment to performance and durability.

Applications

  • Automotive electronics
  • Industrial control systems
  • Down-hole drilling equipment
  • High-temperature power supplies
  • Aerospace applications

Features

  • High operating temperature range
  • Stable inductance over temperature
  • Ceramic core for enhanced thermal stability
  • Shielded construction for reduced EMI
  • Surface-mount design for easy assembly

Benefits

  • Ensures reliable performance in high-temperature environments
  • Maintains consistent electrical characteristics under varying temperature conditions
  • Reduces electromagnetic interference for improved system performance
  • Simplifies assembly processes with its surface-mount design
  • Provides a robust and durable solution for demanding applications

Additional Details

The 0805HT-82NTJBC inductor has an inductance value of 82 nH and is housed in a compact 0805 surface-mount package. The ceramic core material and shielded construction contribute to its excellent thermal stability and EMI performance. The inductor is designed for automated pick-and-place assembly, facilitating efficient manufacturing. Detailed specifications, including operating temperature range, SRF (Self-Resonant Frequency), and DCR (DC Resistance), can be found in the Coilcraft datasheet. This inductor is commonly used in applications where high reliability and performance in extreme temperatures are critical.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess