EN
  • EN
  • DE

0805HS-330TJBC

Part No 0805HS-330TJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OLD PART NUMBER. Change second to last letter to 'L' for new RoHS part number. Terminals never contained lead.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983624-0805HS-330TJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805HS-330TJBC CAD Model

Description

The 0805HS-330TJBC is a high Q, high self-resonant frequency (SRF) ceramic wirewound inductor from Coilcraft's 0805HS series. It's designed for applications requiring small size, tight tolerance, and excellent electrical performance at high frequencies. The inductor is constructed with a ceramic core and features a tight tolerance for consistent performance across different units.

Applications:

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • GPS devices
  • Bluetooth modules
  • Filters
  • Matching networks
  • Impedance matching
  • RF chokes
  • Broadband RF applications

Features:

  • High Q value for low losses
  • High Self-Resonant Frequency (SRF) for extended high-frequency performance
  • Tight tolerance for consistent performance
  • Small 0805 form factor for space-constrained applications
  • Ceramic core for stable performance
  • Wirewound construction for high current handling

Benefits:

  • Improved signal quality in RF circuits due to low losses (high Q)
  • Extended high-frequency operation range due to high SRF
  • Consistent performance across different inductors due to tight tolerance
  • Reduced board space requirements due to small size
  • Stable performance over temperature due to ceramic core
  • High current handling capability allows for use in power applications

Additional Details:

The 0805HS-330TJBC has an inductance value of 33 nH. The tolerance is 5%. The Self-Resonant Frequency (SRF) is typically in the hundreds of MHz. The operating temperature range is typically -55°C to +125°C. The component is RoHS compliant. This inductor is commonly used for impedance matching, filtering, and RF choking in various wireless and RF applications. It is designed for automated pick and place assembly. The termination finish is typically SnAg over Ni.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess