EN
  • EN
  • DE

0805CS-331XJBC

Part No 0805CS-331XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description Ind Chip Wirewound 330nH 5% 100MHz 48Q-Factor Ceramic 310mA 0805 Embossed Plastic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033924-0805CS-331XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CS-331XJBC CAD Model

Description

The 0805CS-331XJBC is a wirewound chip inductor manufactured by Coilcraft. It is designed for applications requiring high Q, tight tolerance, and stable inductance over temperature. This inductor is commonly used in RF circuits, filters, and matching networks.

Applications

  • RF Transceivers
  • Cellular Communication
  • GPS Receivers
  • Wireless LAN
  • Bluetooth Modules
  • Filter Circuits

Features

  • High Q Factor: Provides excellent performance in RF circuits.
  • Tight Tolerance: Ensures accurate inductance values.
  • Stable Inductance: Maintains consistent performance over temperature variations.
  • Wirewound Construction: Offers high current handling capabilities.
  • Small Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Circuit Performance: High Q factor and tight tolerance enhance signal integrity and reduce losses.
  • Reliable Operation: Stable inductance ensures consistent performance over a wide temperature range.
  • Space Savings: Small size enables miniaturization of electronic devices.
  • Enhanced Frequency Response: High self-resonant frequency (SRF) allows operation at higher frequencies.

Additional Details

The 0805CS-331XJBC has an inductance of 330 nH with a tolerance of ±5%. The self-resonant frequency (SRF) is typically in the hundreds of MHz range. It has a low DC resistance (DCR), which contributes to its high Q performance. The operating temperature range is typically -40°C to +125°C. The part is suitable for automated pick and place assembly. These inductors are often used for impedance matching, filtering, and tuning in RF circuits. The 0805 package size provides a good balance between size and performance. The wirewound construction allows for higher current handling compared to multilayer chip inductors. Proper soldering techniques are required to ensure reliable connection to the circuit board. The inductor is designed to minimize parasitic capacitance, which can affect its high-frequency performance.

You May Also Be Interested in

Dell
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3260 $53.0400
95+ $1.0880 $103.3600
145+ $1.0540 $152.8300
200+ $1.0200 $204.0000
255+ $0.9860 $251.4300
340+ $0.8840 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,753 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess