EN
  • EN
  • DE

0603CS-R21XGLW

Part No 0603CS-R21XGLW
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors – 0603CS (1608)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1120725-0603CS-R21XGLW
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603CS-R21XGLW CAD Model

Description

The 0603CS-R21XGLW is a high-performance, wirewound chip inductor manufactured by Coilcraft. It is part of their 0603CS series and designed for surface mount applications. The '0603' in the part number indicates the physical size of the inductor (0.06 inch x 0.03 inch). The R21 indicates an inductance of 0.21 uH, and XGLW are package and material identifiers.

Applications:

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • Filtering circuits

Features:

  • Small Size: 0603 footprint for space-constrained applications.
  • Wirewound Construction: Provides high Q-factor and excellent performance at high frequencies.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Tight Tolerance: Provides accurate and consistent inductance values.

Benefits:

  • Compact Design: Enables integration into small devices and circuits.
  • High Performance: Delivers excellent performance in high-frequency applications.
  • Automated Assembly: SMT design enables efficient and cost-effective manufacturing.
  • Precise Inductance: Tight tolerance ensures accurate circuit performance.
  • Reliable Operation: Robust construction ensures reliable performance in demanding environments.

Additional Details:

Coilcraft is known for producing high-quality inductors. The 0603CS-R21XGLW boasts a high Q value, which contributes to minimal losses and excellent signal integrity. The component is designed to meet the requirements of RoHS and other environmental regulations. Its high SRF allows usage in high-frequency filters and impedance matching networks. The XGLW code represents specific material or packaging specifications.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess