EN
  • EN
  • DE

ADC12D1000RFIUT/NOPB

Part No ADC12D1000RFIUT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC12D1600/1000RF 12-Bit, 3.2/2.0 GSPS RF Sampling ADC | IC ADC 12BIT FOLD INTERP 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 2G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Folding Interpolating
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.8V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 292-BGA Exposed Pad
Supplier Device Package 292-BGA (27x27)
Mounting Style SMD
Family Part Number ADC12D1000
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1139835-ADC12D1000RFIUT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12D1000RFIUT/NOPB CAD Model

Description

The ADC12D1000RFIUT/NOPB is a high-performance, dual-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments. This state-of-the-art component is designed to meet the demanding requirements of advanced digital signal processing applications such as radar systems, test instrumentation, and communication systems.

Key Features

  • High-Speed Performance: The ADC operates at a maximum sample rate of 1 GSPS (Giga-Samples Per Second), providing high-speed data conversion with excellent dynamic performance.
  • Dual-Channel Design: With two ADC channels integrated into a single package, it offers simultaneous sampling capability, making it ideal for complex signal acquisition tasks.
  • Resolution: It features a 12-bit resolution, ensuring precise digital representation of the input analog signal.
  • Input Frequency: The device supports an analog input frequency range up to 3 GHz, suitable for a wide variety of high-frequency applications.
  • Low Power Consumption: Despite its high-speed operation, the ADC12D1000RFIUT/NOPB is designed for efficiency, with low power consumption that minimizes thermal dissipation and eases system power management.
  • Interface: It includes a flexible LVDS (Low-Voltage Differential Signaling) interface for convenient connection to digital processors and FPGAs.

Package and Quality

The ADC comes in a compact, surface-mount package that is RoHS compliant and designed for easy integration into a wide range of electronic assemblies. The "NOPB" suffix indicates that the device is lead-free, adhering to environmental standards and regulations.

Applications

  • Radar and satellite communication systems
  • Wireless infrastructure (e.g., base stations for mobile networks)
  • High-speed data acquisition systems
  • Medical imaging equipment
  • Test and measurement instrumentation

Conclusion

The ADC12D1000RFIUT/NOPB from Texas Instruments represents a blend of high-speed performance, dual-channel functionality, and power efficiency, making it an excellent choice for designers looking to implement advanced digital signal processing in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,008.9553 $1,008.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess