EN
  • EN
  • DE

0603CS-R1OXJLW

Part No 0603CS-R1OXJLW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814688-0603CS-R1OXJLW
Ultra Librarian 3D Model Ultra Librarian 0603CS-R1OXJLW CAD Model

Description

The 0603CS-R1OXJLW is a ceramic wirewound chip inductor manufactured by Coilcraft, designed for radio frequency (RF) and microwave applications. This inductor is characterized by its high Q factor, tight tolerance, and stable performance, making it suitable for critical circuits where precision is essential. It is designed to meet the rigorous demands of modern wireless communication and electronic devices.

Applications

  • RF filters for signal conditioning
  • Impedance matching networks to maximize power transfer
  • Wireless communication systems, including transceivers
  • Mobile devices, such as smartphones and tablets
  • GPS receivers for navigation systems
  • Satellite communication equipment for reliable signal transmission
  • RFID readers for identification and tracking
  • Broadband amplifiers for signal boosting

Features

  • High Q factor for low signal loss
  • Tight inductance tolerance for precise circuit tuning
  • Ceramic construction for thermal stability and reliability
  • Wirewound design for high current handling capability
  • Compact 0603 package size for space-constrained applications
  • RoHS compliant, adhering to environmental standards

Benefits

  • Improved RF circuit performance due to minimal signal loss
  • Accurate circuit behavior due to tight tolerance
  • Stable performance across temperature variations
  • Suitable for high-current circuits
  • Reduced board space requirements due to small size
  • Environmentally responsible choice

Additional Details

The 0603CS-R1OXJLW inductor has an inductance value of 0.1uH (100nH). Its self-resonant frequency (SRF) is designed to be high, allowing it to operate effectively at the desired frequencies. The operating temperature range is typically from -55°C to +125°C. The construction includes a ceramic core and wire winding, which contribute to its high Q factor and stable performance. It is designed for automated assembly processes, which reduces manufacturing costs. This inductor's combination of performance characteristics and small size makes it a valuable component for modern RF circuit designs.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess