EN
  • EN
  • DE

0603CS-R10XGBC

Part No 0603CS-R10XGBC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814687-0603CS-R10XGBC
Ultra Librarian 3D Model Ultra Librarian 0603CS-R10XGBC CAD Model

Description

The Coilcraft 0603CS-R10XGBC is a surface-mount inductor designed for high-frequency applications. It features a ceramic core and is characterized by its small 0603 package size (0.06 inches x 0.03 inches). This inductor is commonly used for impedance matching, filtering, and RF choke applications in various electronic circuits.

Applications

  • RF circuits: Impedance matching in RF amplifiers and transceivers.
  • Wireless communication devices: Filtering and impedance matching in smartphones, tablets, and other wireless devices.
  • High-frequency filters: Low-pass, high-pass, and band-pass filters.
  • RF chokes: Decoupling and noise suppression in RF circuits.
  • Inductive sensors: Forming part of the resonant circuit in inductive proximity sensors.

Features

  • Small 0603 package size: Suitable for compact electronic devices.
  • Ceramic core: Provides high self-resonant frequency (SRF).
  • High Q factor: Minimizes losses and improves filter performance.
  • Surface mount technology (SMT): Enables automated assembly.
  • Tight tolerance: Ensures consistent performance.

Benefits

  • Miniaturization: Small size allows for integration into space-constrained applications.
  • High performance: High Q factor and SRF ensure excellent performance in high-frequency circuits.
  • Reliable operation: Rugged construction ensures reliable performance in harsh environments.
  • Easy assembly: SMT compatibility enables automated assembly, reducing manufacturing costs.
  • Consistent performance: Tight tolerance ensures consistent performance across different units.

Additional Details

The 0603CS-R10XGBC has an inductance value of 0.10 µH (microhenries). The self-resonant frequency (SRF) is typically in the hundreds of MHz. The Q factor is a measure of the inductor's efficiency and is typically specified at a certain frequency. The DC resistance (DCR) is the resistance of the inductor's winding and is typically very low. The inductor is designed for reflow soldering and is compatible with standard SMT assembly processes. It's crucial to consult the Coilcraft datasheet for the exact specifications of the inductor, including the inductance tolerance, the Q factor at a specific frequency, the SRF, the DCR, and the current rating. The operating temperature range is also specified in the datasheet.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess