EN
  • EN
  • DE

0603CS-15NXJBW

Part No 0603CS-15NXJBW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OLD PART NUMBER. Change 'B' to 'L' for new RoHS part number. Terminals never contained lead.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033803-0603CS-15NXJBW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603CS-15NXJBW CAD Model

Description

The Coilcraft 0603CS-15NXJBW is a high-performance chip inductor designed for various RF applications. Part of Coilcraft's 0603CS series, this inductor is known for its excellent Q-factor and tight tolerance, making it suitable for impedance matching, filtering, and RF choke applications. Its small size allows for dense board layouts in compact devices.

Applications

  • RF Filters: Used in bandpass, lowpass, and highpass filters for signal conditioning.
  • Impedance Matching: Employed to match impedance between different circuit stages for optimal power transfer.
  • RF Chokes: Utilized to block RF signals in DC power lines or control circuits.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for RF circuitry.
  • GPS Receivers: Used in the RF front-end of GPS receivers for signal filtering.

Features

  • 0603 Case Size: Compact size for high-density circuit boards.
  • High Q-Factor: Provides low signal loss and efficient performance.
  • Tight Tolerance: Ensures consistent performance across different devices.
  • Ceramic Construction: Offers high stability and reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved Signal Quality: High Q-factor minimizes signal loss and distortion.
  • Reliable Performance: Tight tolerance ensures consistent performance across different units.
  • Space Savings: Compact size allows for use in space-constrained applications.
  • Stable Operation: Ceramic construction provides excellent stability over temperature and frequency.
  • Environmental Compliance: Meets RoHS standards, making it suitable for environmentally conscious designs.

The 0603CS-15NXJBW has an inductance value of 15 nH. The self-resonant frequency (SRF) is typically high, allowing for use in high-frequency applications. The inductor features a ceramic core, which provides excellent stability and low losses. It is designed for surface mount technology (SMT), making it easy to assemble on PCBs. The device is lead-free and RoHS compliant, ensuring it meets environmental standards. The operating temperature range is typically from -55°C to +125°C, allowing it to function in a wide range of environmental conditions. The part is designed for automated assembly processes, ensuring consistent and reliable placement on PCBs.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1413 $115.8660
1,270+ $0.1369 $173.8630
1,745+ $0.1325 $231.2125
2,260+ $0.1280 $289.2800
3,020+ $0.1148 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,115 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess