EN
  • EN
  • DE

0402HP-27NXJLW

Part No 0402HP-27NXJLW
Manufacturer Coilcraft
Catalog Miscellaneous
Description Chip Inductors - 0402HP Series (1005)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814625-0402HP-27NXJLW
Ultra Librarian 3D Model Ultra Librarian 0402HP-27NXJLW CAD Model

Description

The 0402HP-27NXJLW is a high-performance, wirewound chip inductor manufactured by Coilcraft. This inductor is designed for applications requiring a compact size, high Q factor, and excellent current handling capabilities. Its small 0402 form factor makes it ideal for use in densely populated circuit boards, while its robust construction ensures reliable performance in demanding environments.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Devices
  • Broadband Circuits
  • Mobile Phones and Tablets

Features:

  • Wirewound Construction
  • High Q Factor
  • Excellent Current Handling
  • Small 0402 Package Size
  • RoHS Compliant

Benefits:

  • Improved Signal Integrity: High Q factor minimizes signal loss and distortion, enhancing overall signal integrity.
  • Compact Design: The small 0402 package size allows for efficient use of board space.
  • Reliable Performance: Robust construction ensures consistent performance in demanding environments.
  • Enhanced Circuit Efficiency: Low DC resistance minimizes power loss, improving overall circuit efficiency.
  • Environmentally Friendly: RoHS compliant, ensuring it meets environmental regulations.

Technical Specifications:

The 0402HP-27NXJLW features an inductance value of 27 nH with a specified tolerance. Consult the Coilcraft datasheet for detailed electrical characteristics, including Q factor, self-resonant frequency (SRF), DC resistance (DCR), and current rating. Proper handling and soldering techniques are essential for reliable assembly. The datasheet provides recommended soldering profiles and pad layouts. Ensure that the inductor is properly protected from moisture and contaminants during storage and handling. The inductor’s high Q factor makes it an excellent choice for resonant circuits and filters. The wirewound construction provides superior performance compared to other inductor technologies. Consider using a network analyzer to measure the inductor’s performance in your specific application.

The inductor is designed to operate over a wide temperature range. The datasheet provides information on temperature stability and derating curves. The 0402HP-27NXJLW is suitable for use in both surface mount and reflow soldering processes. The inductor’s small size and high performance make it an ideal choice for a variety of wireless and RF applications. The Coilcraft website provides detailed information on the 0402HP-27NXJLW, including datasheets, application notes, and simulation models.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1005 $61.2060
28+ $4.1846 $117.1688
43+ $4.0541 $174.3263
59+ $3.9235 $231.4865
77+ $3.7930 $292.0610
102+ $3.4003 $346.8306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess