EN
  • EN
  • DE

0402CS-3N6XJRW

Part No 0402CS-3N6XJRW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF Inductor, ceramic core, 5% toll, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985980-0402CS-3N6XJRW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-3N6XJRW CAD Model

Description

The Coilcraft 0402CS-3N6XJRW is a high-performance chip inductor designed for radio frequency (RF) applications. This inductor is characterized by its small size, high Q-factor, and tight tolerance, making it well-suited for use in impedance matching circuits, filters, and RF chokes. The robust construction ensures reliable performance in demanding environments.

Applications:

  • Mobile phones and wireless communication devices
  • GPS receivers
  • Bluetooth modules
  • Wireless LAN (WLAN) devices
  • RF filters and impedance matching networks

Features:

  • Small size (0402 form factor) for high-density PCB layouts
  • High Q-factor for low insertion loss and improved signal integrity
  • Tight tolerance for precise circuit performance
  • Rugged construction for reliable operation in harsh environments
  • RoHS compliant for environmental responsibility

Benefits:

  • Enables miniaturization of RF circuits
  • Improves signal strength and reduces signal loss
  • Ensures consistent and predictable circuit behavior
  • Provides reliable performance in demanding operating conditions
  • Meets environmental regulations

Additional Details:

The 0402CS-3N6XJRW inductor is typically constructed using ceramic materials and wirewound technology. It is available in various inductance values, with the '3N6' in the part number indicating a specific inductance value (likely 3.6 nH, but the datasheet should be consulted for confirmation). The 'XJRW' likely represents specific tolerance, packaging, or other electrical characteristics, which are detailed in the datasheet. It is designed for surface mount assembly and is compatible with standard reflow soldering processes.

Proper selection of the inductor requires careful consideration of the operating frequency, impedance requirements, and current handling capability of the application. Coilcraft provides detailed datasheets with comprehensive performance specifications, including inductance, Q-factor, self-resonant frequency, and DC resistance, which are essential for optimal circuit design.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess