EN
  • EN
  • DE

0402CS-22NXJEW

Part No 0402CS-22NXJEW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013545-0402CS-22NXJEW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-22NXJEW CAD Model

Description

The Coilcraft 0402CS-22NXJEW is a small, surface-mount, wirewound ceramic chip inductor designed for high-frequency applications. It offers a combination of high Q, tight tolerance, and small size, making it suitable for use in compact wireless devices and RF circuits.

Applications:

  • RF transceivers in mobile phones and other wireless devices.
  • Impedance matching networks for antennas.
  • RF filters.
  • VCOs (Voltage Controlled Oscillators).
  • Low Noise Amplifiers (LNAs).

Features:

  • Ultra-small 0402 case size (1.0 mm x 0.5 mm).
  • High Q factor for low signal loss.
  • Tight inductance tolerance.
  • Ceramic construction for stable performance over temperature.
  • Surface mount design for automated assembly.

Benefits:

  • Enables miniaturization of RF circuits.
  • Improves signal integrity and reduces power consumption due to low losses.
  • Ensures consistent performance in high-volume production.
  • Provides reliable operation in a wide range of temperatures.
  • Reduces assembly costs and improves manufacturing efficiency.

Additional Details:

The 0402CS-22NXJEW features an inductance value of 22 nH. Its Self-Resonant Frequency (SRF) indicates the frequency at which the inductor's performance begins to degrade. The DC resistance (DCR) is typically low, which contributes to its high Q. It's designed to be compatible with reflow soldering processes. Always adhere to the manufacturer's recommended reflow profile to ensure proper solder joint formation and prevent component damage. This inductor is commonly employed in impedance matching to optimize signal transfer, in RF filtering to attenuate unwanted signals, and in oscillator circuits to set the oscillation frequency. Always refer to the Coilcraft datasheet for the most accurate and current specifications, including SRF, DCR, and recommended soldering profiles.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess