EN
  • EN
  • DE

0402CS-1N0XJE

Part No 0402CS-1N0XJE
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013542-0402CS-1N0XJE
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-1N0XJE CAD Model

Description

The 0402CS-1N0XJE is a high-frequency ceramic wirewound inductor from Coilcraft's 0402CS series. These inductors are designed for applications requiring small size and high performance at high frequencies. The tight tolerance ensures consistent performance in demanding circuit designs.

Applications:

  • RF circuits
  • Mobile communication devices
  • Wireless LAN
  • Bluetooth applications
  • Broadband applications

Features:

  • Extremely tight tolerance
  • High Q
  • Excellent SRF (Self-Resonant Frequency)
  • Small 0402 size (1.0mm x 0.5mm)
  • Ceramic construction for stable performance
  • Wirewound construction

Benefits:

  • Improved circuit performance due to high Q and SRF
  • Stable performance across temperature variations
  • Space-saving design due to small size
  • Reliable operation in demanding applications
  • Precise inductance value due to tight tolerance, leading to better circuit tuning and performance.

Additional Details:

The 0402CS-1N0XJE has an inductance value of 1.0 nH. The 'X' in the part number indicates a tolerance of ±0.2nH. It has a high self-resonant frequency, which allows it to operate effectively at high frequencies without significant performance degradation. The ceramic construction provides excellent stability and minimizes losses. This inductor is suitable for reflow soldering processes.

It is commonly used in impedance matching networks, filters, and RF chokes. The 0402CS series is designed for automated pick and place assembly, which helps to reduce manufacturing costs. The part is RoHS compliant, ensuring it meets environmental regulations.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess