EN
  • EN
  • DE

FX803J

Part No FX803J
Manufacturer CML Microcircuits
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220480-FX803J
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FX803J CAD Model

Description

The FX803J is a compact digital voice scrambler IC manufactured by CML Microcircuits. It's designed for secure voice communication, offering a variety of encryption options to prevent unauthorized eavesdropping. This IC integrates several features to enhance voice quality and security, making it suitable for various communication systems where privacy is paramount.

Applications

  • Secure two-way radios
  • Private communication networks
  • Wireless intercom systems
  • Voice over IP (VoIP) applications requiring encryption
  • Security and surveillance equipment

Features

  • Digital voice scrambling: Employs advanced algorithms to encrypt voice signals.
  • Multiple encryption keys: Supports different encryption keys for enhanced security.
  • Compact size: Small footprint for easy integration into portable devices.
  • Low power consumption: Optimizes battery life in wireless applications.
  • Voice band compression: Efficiently compresses voice signals for transmission.
  • Analog and digital interfaces: Flexible interface options for various system architectures.
  • Simple control interface: Easy to configure and control via a microcontroller.

Benefits

  • Enhanced security: Protects voice communications from unauthorized interception.
  • Improved privacy: Ensures confidentiality in sensitive communication scenarios.
  • Easy integration: Simplifies the design and implementation of secure communication systems.
  • Extended battery life: Reduces power consumption in portable applications.
  • Cost-effective solution: Provides a competitive price point for secure voice communication.
  • Reliable performance: Designed for robust operation in harsh environments.

Additional Details

The FX803J typically operates from a 3.0V to 3.6V power supply. It features a programmable scrambler code and can be configured for different levels of security. It supports various audio interfaces, allowing it to be easily integrated with existing audio codecs and transceivers. The device's small size makes it suitable for handheld radios and other portable communication equipment. The specific scrambling algorithms employed often vary based on the configuration and intended use-case, but generally involve frequency inversion, time domain scrambling, or a combination of both.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Murata Electronics North America
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess