EN
  • EN
  • DE

A2503HA-8P

Part No A2503HA-8P
Manufacturer CJT Connectors
Catalog Custom Parts (0 - A)
Description 2.50mm(0.098in) Pitch, Housing, 8 Circuits, Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1200373-A2503HA-8P
Categories Custom Parts
Manufacturer CJT Connectors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A2503HA-8P CAD Model

Description

The A2503HA-8P is a connector manufactured by CJT Connectors. This connector is designed to provide a reliable and secure connection for various electronic applications.

Applications

  • Consumer Electronics: Used in devices such as home appliances, audio equipment, and gaming consoles.
  • Industrial Automation: Employed in control systems, sensors, and robotic equipment.
  • Automotive Electronics: Utilized in vehicle wiring harnesses, control modules, and lighting systems.
  • Telecommunications: Integrated into network devices, routers, and communication systems.
  • Medical Equipment: Found in diagnostic equipment, patient monitoring systems, and medical instruments.

Features

  • 8-Pin Configuration: Provides eight individual connection points.
  • Durable Construction: Made from high-quality materials to ensure long-lasting performance.
  • Secure Locking Mechanism: Features a locking mechanism to prevent accidental disconnection.
  • Compact Design: Space-saving design for efficient use in various applications.
  • High Reliability: Designed for stable and consistent performance under various operating conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reliable Connection: Ensures a stable and secure electrical connection.
  • Easy Installation: Designed for quick and easy assembly.
  • Space Efficiency: Compact design allows for use in confined spaces.
  • Long-Term Performance: Durable construction provides reliable performance over an extended lifespan.
  • Environmentally Friendly: RoHS compliance ensures the connector is free from hazardous substances.

Additional Details

The A2503HA-8P connector typically features a pitch (distance between pins) of 2.54mm (0.1 inch). It is available in various housing materials, such as nylon or polyester. The current and voltage ratings depend on the specific model and application requirements. Proper crimping tools are recommended for secure wire termination.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess