EN
  • EN
  • DE

A2001H-6P

Part No A2001H-6P
Manufacturer CJT Connectors
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021958-A2001H-6P
Categories OEM Parts(A-B)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A2001H-6P CAD Model

Description

The A2001H-6P is a 6-position connector manufactured by CJT Connectors. It is part of their A2001H series, designed for wire-to-board connections in various electronic applications. This connector offers a reliable and secure method for establishing electrical connections between wires and printed circuit boards (PCBs).

Applications:

  • Consumer electronics: Used in connecting various internal components in devices such as televisions, audio equipment, and home appliances.
  • Industrial control systems: Employed in control panels and machinery for signal and power transmission.
  • Automotive electronics: Utilized in automotive wiring harnesses for connecting sensors, actuators, and other electronic modules.
  • Telecommunications equipment: Integrated into network devices and communication systems for signal routing and connection.
  • Lighting systems: Used in LED lighting fixtures and control systems for power and signal connections.

Features:

  • 6 Positions: Provides connections for up to 6 individual wires.
  • Wire-to-board Connection: Designed to connect wires directly to a PCB.
  • Durable Construction: Manufactured with high-quality materials to ensure reliable performance and longevity.
  • Compact Design: Space-saving design for use in applications with limited space.
  • Secure Mating: Provides a secure and stable connection to prevent accidental disconnections.
  • Polarization: Prevents incorrect mating to ensure proper electrical connection.

Benefits:

  • Reliable Connection: Ensures a stable and consistent electrical connection, reducing the risk of signal loss or intermittent failures.
  • Easy Installation: Designed for easy and quick installation, saving time and labor costs.
  • Versatile Application: Suitable for a wide range of applications across various industries.
  • Space-Saving: Compact design allows for use in tight spaces, maximizing design flexibility.
  • Cost-Effective: Provides a cost-effective solution for wire-to-board connections without compromising performance.
  • Durable and Long-Lasting: High-quality construction ensures long-term reliability and reduces the need for frequent replacements.

Additional Details:

The A2001H-6P connector typically features a pitch of 2.0mm, which is a standard spacing for wire-to-board connectors. It is often made from materials such as nylon or other high-temperature plastics to withstand soldering processes. The connector also features a locking mechanism to ensure a secure and reliable connection. The current and voltage ratings for this connector are dependent on the specific application and wire gauge used, but are generally suitable for low to medium power circuits.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4,465+ $0.0112 $50.0080
10,870+ $0.0092 $100.0040
16,855+ $0.0089 $150.0095
23,260+ $0.0086 $200.0360
29,765+ $0.0084 $250.0260
40,000+ $0.0075 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 4465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess