EN
  • EN
  • DE

A1257WV-S-12P

Part No A1257WV-S-12P
Manufacturer CJT Connectors
Catalog OEM Parts (A - B)
Description 1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, 12 Positive, Positive Lock, Single Row, Reel, UL 94V-0,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1041958-A1257WV-S-12P
Categories OEM Parts(A-B)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1257WV-S-12P CAD Model

Description

The A1257WV-S-12P is a 12-pin wire-to-board connector manufactured by CJT Connectors. It is designed to provide a reliable and secure connection between wires and printed circuit boards (PCBs). This connector is commonly used in various electronic applications, offering ease of assembly and robust performance. With its compact design and durable construction, the A1257WV-S-12P ensures efficient signal transmission and mechanical stability.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronic devices for connecting internal components.
  • Industrial Equipment: Employed in industrial machinery and control systems for power and signal connections.
  • Automotive Electronics: Integrated into automotive systems for connecting sensors, actuators, and control modules.
  • Medical Devices: Utilized in medical equipment for reliable and secure connections.
  • Telecommunications Equipment: Used in telecommunications devices for connecting various electronic components.

Features:

  • 12-Pin Connector: Provides 12 individual connection points for wires.
  • Wire-to-Board Connection: Designed for connecting wires to printed circuit boards.
  • Compact Design: Features a compact form factor for space-saving applications.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Connection: Ensures a reliable and secure electrical connection.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits:

  • Reliable Connection: Provides a stable and secure electrical connection, minimizing signal loss and ensuring optimal performance.
  • Space Saving: Compact design allows for use in applications with limited space.
  • Easy Installation: Simple assembly process reduces installation time and costs.
  • Durable Performance: High-quality materials ensure long-lasting and reliable performance.
  • Versatile Application: Suitable for a wide range of electronic applications, providing flexibility in design.

Additional Details:

The A1257WV-S-12P is typically available in a through-hole mounting configuration for easy soldering onto PCBs. The connector is designed to accommodate a specific range of wire gauges, ensuring compatibility with various wiring standards. Its housing is made from durable plastic, providing insulation and mechanical protection. Proper crimping and soldering techniques are recommended to ensure a reliable and long-lasting connection. Detailed specifications regarding voltage and current ratings, as well as operating temperature range, should be consulted for specific applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1673 $50.1900
730+ $0.1373 $100.2290
1,130+ $0.1330 $150.2900
1,555+ $0.1287 $200.1285
2,010+ $0.1244 $250.0440
2,690+ $0.1116 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,790 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess