EN
  • EN
  • DE

S70-0933-05

Part No S70-0933-05
Manufacturer Citizen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 307805-S70-0933-05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S70-0933-05 CAD Model

Description

The Citizen S70-0933-05 is a thermal printhead commonly used in various printing applications requiring high resolution and reliable performance. As a critical component in thermal printers, it facilitates the creation of images and text on thermal paper.

Applications

  • Point of Sale (POS) Systems: Used in receipt printers for retail and hospitality environments.
  • Label Printers: Integrated into label printers for creating barcodes, shipping labels, and product identification.
  • Kiosk Printers: Employed in self-service kiosks for printing tickets, vouchers, and information slips.
  • Mobile Printers: Found in portable printers for on-the-go printing solutions in field service and logistics.
  • Medical Devices: Utilized in medical equipment for printing patient records, test results, and prescriptions.

Features

  • High Resolution Printing: Delivers clear and sharp images and text.
  • Durable Construction: Designed for long-lasting performance in demanding environments.
  • Compact Size: Enables integration into various printer designs.
  • Thermal Printing Technology: Utilizes heat to create images on thermal paper, eliminating the need for ink or toner.
  • Precise Dot Placement: Ensures accurate and consistent print quality.

Benefits

  • Reliable Performance: Provides consistent and dependable printing results.
  • Reduced Maintenance: Minimizes downtime and maintenance costs.
  • High-Quality Output: Produces professional-looking prints.
  • Easy Integration: Simplifies the incorporation of the printhead into existing printer systems.
  • Cost-Effective Printing: Reduces printing expenses by eliminating the need for ink or toner.

Additional Details

The S70-0933-05 printhead is engineered to meet the rigorous demands of high-volume printing. Its thermal technology ensures efficient and clean operation, making it a preferred choice for businesses seeking reliable and cost-effective printing solutions. Proper handling and maintenance are essential to maximize the lifespan and performance of the printhead. Always refer to the manufacturer's specifications for detailed technical information and compatibility guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess