EN
  • EN
  • DE

LTC7510XEUH#005K-1PBF

Part No LTC7510XEUH#005K-1PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98051-LTC7510XEUH#005K-1PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510XEUH#005K-1PBF CAD Model

Description

Product Overview: LTC7510XEUH#005K-1PBF

The LTC7510XEUH#005K-1PBF is a high-performance, feature-rich integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for advanced power management applications. This versatile component is engineered to meet the demanding requirements of modern electronic devices that require efficient and reliable power conversion and regulation.

Key Features

  • High Efficiency: The LTC7510XEUH#005K-1PBF boasts an exceptional efficiency rating, ensuring minimal power loss during operation and making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: This product can accommodate a broad range of input voltages, providing flexibility for use in various system configurations and ensuring compatibility with different power sources.
  • Accurate Output Voltage Regulation: Precision output voltage regulation ensures stable power delivery to critical components, enhancing system reliability and performance.
  • Thermal Management: Advanced thermal management features are integrated into the design to maintain optimal operating temperatures, thereby extending the product's lifespan and ensuring consistent performance even under high-load conditions.
  • Compact Package: Enclosed in a compact, surface-mount package, the LTC7510XEUH#005K-1PBF saves valuable board space and is ideal for space-constrained applications.

Applications

The LTC7510XEUH#005K-1PBF is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC7510XEUH#005K-1PBF is no exception. Each unit is manufactured to the highest standards, ensuring that it meets stringent performance and reliability criteria. The product is designed to withstand the rigors of real-world use, making it a trusted choice for engineers and designers seeking a dependable power management solution.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the manufacturer's website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $0.0349
Conexant Systems
Lowest to $5.0427
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess