EN
  • EN
  • DE

RS-771-T

Part No RS-771-T
Manufacturer Citizen
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 299182-RS-771-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS-771-T CAD Model

Description

The Citizen RS-771-T is a high-torque DC coreless motor that enhances performance in demanding applications. It is engineered for durability and provides a powerful, efficient solution for various industrial and consumer products.

Applications

  • Industrial Automation: Used in automated systems requiring precise and powerful motion control.
  • Robotics: Applied in advanced robotic platforms and heavy-duty robotic arms.
  • Medical Equipment: Employed in medical devices requiring high torque and reliability.
  • Power Tools: Integrated into high-performance cordless tools such as drills and grinders.
  • Automotive: Found in automotive systems requiring robust motor performance, like electric vehicle components.

Features

  • Coreless Design: Provides exceptional efficiency and rapid acceleration.
  • High Torque: Delivers substantial torque for heavy-duty applications.
  • Durable Construction: Designed to withstand harsh operating conditions and extended use.
  • Long Life: Engineered for an extended operational lifespan with minimal maintenance.
  • High Efficiency: Minimizes energy consumption and maximizes power output.

Benefits

  • Enhanced Performance: Provides increased power and responsiveness in demanding tasks.
  • Reliable Operation: Ensures consistent performance under heavy loads and varying conditions.
  • Extended Durability: Reduces downtime and maintenance due to its robust design.
  • Energy Efficiency: Minimizes power consumption, extending the operational life of battery-powered devices.
  • Versatile Application: Suitable for a wide range of industrial and consumer products requiring high torque.

Technical Specifications

The RS-771-T typically operates within a voltage range of 12 to 36V DC. The no-load speed is around 6,000 RPM at 24V, and the stall torque is approximately 250 g.cm. The motor is constructed from high-quality materials, ensuring durability and reliable performance. It is designed for applications where both power and longevity are essential. Its specifications make it ideal for integration into systems requiring robust and efficient motor capabilities.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,966 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess