EN
  • EN
  • DE

WGI210CL S LM8V

Part No WGI210CL S LM8V
Manufacturer Intel
Catalog OEM Parts (T - Z)
Description Ethernet Controller Gigabit Ethernet Controller 2.5Gbps PCIe 64-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104653-WGI210CL S LM8V
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WGI210CL S LM8V CAD Model

Description

The Intel WGI210CL is a Gigabit Ethernet controller designed for embedded systems and client platforms. It's known for its low power consumption and reliable performance in demanding network environments. The S LM8V likely refers to a specific stepping or revision of the chip.

Applications:

  • Embedded Systems: Integrated into industrial PCs, point-of-sale systems, and other embedded devices requiring network connectivity.
  • Client PCs: Used in desktop computers, laptops, and all-in-one PCs.
  • IoT Devices: Employed in Internet of Things (IoT) gateways and edge computing devices.
  • Network Appliances: Found in network interface cards (NICs) and small form-factor network devices.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered and thermally constrained environments.
  • PCI Express Interface: Uses a PCI Express interface for high-speed communication with the host system.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality for remote system power-up.
  • iAMT Support: Supports Intel Active Management Technology (iAMT) for remote management and maintenance.

Benefits:

  • High Performance: Delivers Gigabit Ethernet speeds for fast and reliable network connectivity.
  • Low Power Consumption: Minimizes power consumption to extend battery life and reduce thermal load.
  • Remote Management: Enables remote management and maintenance through iAMT support.
  • Easy Integration: Simplifies the integration process with standard PCI Express interface.
  • Reliable Operation: Ensures stable and reliable network operation in various environments.

Additional Details:

The WGI210CL typically supports features such as jumbo frames, VLAN tagging, and quality of service (QoS) to optimize network performance. It is designed to work with various operating systems and network protocols. The controller integrates a PHY (Physical Layer) transceiver for direct connection to Ethernet cables. The datasheet provides detailed information on its electrical characteristics, power consumption, operating temperature range, and pinout information.

This Gigabit Ethernet controller is a popular choice for applications requiring a balance of performance, power efficiency, and remote management capabilities. Its features make it suitable for a wide range of embedded and client applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2314 $72.9256
8+ $14.9593 $119.6744
12+ $14.4917 $173.9004
17+ $14.0242 $238.4114
22+ $13.5569 $298.2518
29+ $12.1543 $352.4747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess