EN
  • EN
  • DE

CISCO X2-10GB-T - X2 10GBASE-T pluggable transceiver.

Part No CISCO X2-10GB-T - X2 10GBASE-T pluggable transceiver.
Manufacturer CISCO
Catalog Sfp
Description Cisco X2-10GB-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387592-CISCO X2-10GB-T - X2 10GBASE-T pluggable transceiver.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO X2-10GB-T - X2 10GBASE-T pluggable transceiver. CAD Model

Description

The CISCO X2-10GB-T is an innovative transceiver module that revolutionizes the connectivity options available for high-speed networking applications by delivering 10 Gigabit Ethernet transmission over standard copper networking cables. Designed to fit into the X2 interface slots of compatible Cisco switches and routers, this module offers an effective solution for extending network reach with cost efficiency and flexibility. The 10GBASE-T standard supports distances up to 100 meters on Cat6a or Cat7, making it suitable for a wide range of deployment scenarios from data center interconnects to high-density enterprise networking environments. It taps into the existing copper cabling infrastructure, alleviating the need for expensive fiber optic installation. The X2-10GB-T module embodies a significant advancement in copper networking technology, providing not only high-speed data transmission but also backward compatibility with existing network equipment. Moreover, it includes support for advanced features such as auto-negotiation, which allows for seamless integration into mixed-speed network environments. With its robust design and built-in digital diagnostic monitoring capabilities, the CISCO X2-10GB-T is crafted to deliver high reliability, enhanced operational efficiency, and the flexibility required for today’s evolving network infrastructures, making it an essential component for organizations aiming to upgrade their networks while minimizing costs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLLP32-SW-OPT-1 - SFP+ Optical Module (32 GB)
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10100-OPT-F - SFP+ Transceiver Module OCe10100
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU E10070HL - SFP RJ45 1000 Mbit/s
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess