EN
  • EN
  • DE

CISCO WS-C4948E - Cisco 4948E. opt sw. 48-Port 10/100/1000+ 4 SFP

Part No CISCO WS-C4948E - Cisco 4948E. opt sw. 48-Port 10/100/1000+ 4 SFP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 4948
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388090-CISCO WS-C4948E - Cisco 4948E. opt sw. 48-Port 10/100/1000+ 4 SFP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C4948E - Cisco 4948E. opt sw. 48-Port 10/100/1000+ 4 SFP CAD Model

Description

The CISCO WS-C4948E represents a pinnacle of performance and reliability as part of the Cisco Catalyst 4900 series, designed for deployment in high-demand enterprise and data center environments. This rack-mountable switch offers 48 ports of 10/100/1000 Ethernet connectivity, alongside 4 SFP (Small Form-Factor Pluggable) slots, providing a high-density, highly resilient platform for critical network applications. It boasts unmatched throughput and low latency rates, optimized for facilitating data-intensive services and applications. Embedded with Cisco's IOS software, the WS-C4948E offers a broad set of features supporting advanced security protocols, comprehensive quality of service (QoS) functionalities, and extensive layer 2 and layer 3 networking capabilities. Scalability and reliability are at the heart of this design, apparent through its support for hot-swappable power supplies, fans, and the optional inclusion of a redundant power supply, ensuring uninterrupted service and network availability. The Cisco WS-C4948E is the quintessential solution for enterprises and data centers needing a robust, secure, and highly performant networking backbone.

You May Also Be Interested in

IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess