EN
  • EN
  • DE

CISCO WS-C3850-24T-E - Cisco Catalyst 3850 24 Port Data IP Services

Part No CISCO WS-C3850-24T-E - Cisco Catalyst 3850 24 Port Data IP Services
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-24T-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387924-CISCO WS-C3850-24T-E - Cisco Catalyst 3850 24 Port Data IP Services
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-24T-E - Cisco Catalyst 3850 24 Port Data IP Services CAD Model

Description

The CISCO WS-C3850-24T-E emerges as a key figure within the revered Cisco Catalyst 3850 series, advocating a comprehensive wired and wireless networking solution designed for the digital era. This model is fortified with 24 non-PoE 10/100/1000 Ethernet ports, tailored for office networking environments requiring high performance and reliability. The IP Services feature set of this model provides a rich array of advanced Layer 3 features, including advanced IP routing and full IPv6 support, ensuring efficient and secure connectivity across a diverse range of network infrastructures. The incorporation of a multi-core CPU, StackWise-480 technology, and an optional stacking module, supports operational efficiency by facilitating seamless integration with up to 9 units, thereby realizing a unified system with centralized management capabilities. Security features are expansive, adapting to contemporary needs with IEEE 802.1ae MACsec security and a wide range of access control functions. The switch also leverages Cisco Unified Access Data Plane (UADP) ASIC technology, enabling superior and flexible network programmability. Furthermore, it showcases an environmentally conscious design through features like StackPower, Dynamic power allocation, and an Energy Efficient Ethernet, which collectively enhance energy conservation. This model serves as an embodiment of Cisco’s commitment to innovation, delivering unmatched flexibility, scalability, and security paramount for thriving in the network demands of today and tomorrow.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess