EN
  • EN
  • DE

CISCO WS-C3750E-48TD-SD - Catalyst 3750E 48 10/100/1000 + 2*10GE(X2) IP Base

Part No CISCO WS-C3750E-48TD-SD - Catalyst 3750E 48 10/100/1000 + 2*10GE(X2) IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3750E-48TD-SD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388033-CISCO WS-C3750E-48TD-SD - Catalyst 3750E 48 10/100/1000 + 2*10GE(X2) IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750E-48TD-SD - Catalyst 3750E 48 10/100/1000 + 2*10GE(X2) IP Base CAD Model

Description

The CISCO WS-C3750E-48TD-SD is a high-performance switch that belongs to the Cisco Catalyst 3750E Series, designed for high-density Ethernet connectivity in medium to large enterprise networks. This model features 48 10/100/1000 Ethernet ports and 2 X2-based 10 Gigabit Ethernet ports, offering a robust solution for organizations requiring high bandwidth for applications such as video conferencing, real-time collaboration, and cloud services. The inclusion of the IP Base software provides advanced Layer 2 features and basic Layer 3 routing capabilities, catering to a wide range of network deployment needs. The switch is capable of Power over Ethernet (PoE) allowing for the direct power supply to connected devices such as IP phones and wireless access points, thereby reducing cable clutter and power infrastructure costs. It supports Cisco's StackWise Plus technology enabling organizations to increase port availability by linking multiple switches into a single, logical unit with high-speed backplane connections. This ensures simplified management, enhanced scalability, and increased redundancy. The 3750E series is designed with energy efficiency in mind, featuring technologies that reduce power consumption without compromising performance. Security features on this switch include access control lists (ACLs), port security, and encryption services to protect sensitive data. For businesses seeking a highly scalable, secure, and energy-efficient networking solution with extensive support for multimedia traffic and applications, the CISCO WS-C3750E-48TD-SD is an excellent choice.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess