EN
  • EN
  • DE

VLP4612T-3R3MR85-1

Part No VLP4612T-3R3MR85-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408183-VLP4612T-3R3MR85-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLP4612T-3R3MR85-1 CAD Model

Description

The VLP4612T-3R3MR85-1 is a wire-wound power inductor manufactured by TDK Corporation. It is optimized for use in DC-DC converters within compact electronic devices and power management systems where efficiency and size are critical.

Applications

  • DC-DC converters for mobile devices (smartphones, tablets)
  • Power supplies for SSDs and other storage devices
  • Voltage regulators in wearable technology
  • Point-of-Load (POL) converters
  • Power management in IoT devices

Features

  • Compact Size: Dimensions of 4.6 x 4.3 x 1.2 mm.
  • Inductance: 3.3 µH.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) with other components.
  • Low DC Resistance (DCR): Reduces power loss and improves energy efficiency.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • RoHS Compliant: Adheres to environmental regulations.

Benefits

  • High Efficiency: Low DCR minimizes resistive losses, leading to cooler operation and improved energy efficiency in power conversion circuits.
  • Reduced EMI: Shielded design helps prevent noise from the inductor affecting surrounding circuitry.
  • Space Saving: Small form factor enables denser board layouts and miniaturization of electronic devices.
  • Reliable Performance: Designed for stable operation over a broad temperature range.
  • Simplified Assembly: Surface mount technology (SMT) compatible for automated manufacturing processes.

Additional Details

The VLP4612T-3R3MR85-1 inductor features a magnetically shielded construction, accomplished through a molded composite material. This shielding is crucial in minimizing electromagnetic interference (EMI) in densely packed electronic environments. The "R85" in the part number likely refers to the tolerance or specific electrical characteristics within a particular tolerance band. The inductor is designed for high-frequency operation in switching power supplies. Proper thermal management is still required to ensure performance within the specified temperature range.

Specific Electrical Characteristics:

  • Inductance: 3.3 µH (at a specified frequency, typically 1 MHz)
  • DC Resistance (DCR): Typically around 0.04 ohms (check datasheet for precise value)
  • Saturation Current (Isat): Likely around 2.0 Amps (consult datasheet)
  • Rated Current (Irms): Likely around 1.9 Amps (consult datasheet)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess