EN
  • EN
  • DE

CISCO WS-C3560-12PC-S - Catalyst 3560 12 10/100 PoE + 1 T/SFP

Part No CISCO WS-C3560-12PC-S - Catalyst 3560 12 10/100 PoE + 1 T/SFP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3560-12PC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388139-CISCO WS-C3560-12PC-S - Catalyst 3560 12 10/100 PoE + 1 T/SFP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560-12PC-S - Catalyst 3560 12 10/100 PoE + 1 T/SFP CAD Model

Description

The CISCO WS-C3560-12PC-S is a compact and energy-efficient switch from the Catalyst 3560 series, ideally suited for small businesses or remote branch offices requiring a manageable network solution with Power over Ethernet (PoE) capability. It features 12 10/100 Mbps Ethernet ports that deliver power to connected devices such as IP phones, wireless access points, and surveillance cameras, eliminating the need for separate power supplies and reducing clutter. Additionally, it includes one dual-purpose uplink port (T/SFP), allowing the use of either a copper (10/100/1000) or a fiber gigabit interface for uplink connectivity, providing flexibility in connecting to different types of networks. The switch runs the Standard Image (SI) software, facilitating essential Layer 2 features and basic Layer 3 routing functionalities, including static routing and RIP. This makes the WS-C3560-12PC-S versatile in deployment scenarios, supporting high-quality voice, video, and data communications while securing the network with access control lists (ACLs), port security, and support for VLANs. Its compact form factor, quiet operation, and low power consumption make it an excellent choice for office environments. Reliability, manageability, and the ability to power devices directly through Ethernet cables make this switch a foundation for enabling productivity and innovation in small business settings.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess