EN
  • EN
  • DE

CISCO WS-C3550-24-SMI - Cisco Catalyst 3550-24 SMI - switch

Part No CISCO WS-C3550-24-SMI - Cisco Catalyst 3550-24 SMI - switch
Manufacturer CISCO
Catalog Switch
Description Cisco 24*10-100 and 2GBIC Ports Std
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387846-CISCO WS-C3550-24-SMI - Cisco Catalyst 3550-24 SMI - switch
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3550-24-SMI - Cisco Catalyst 3550-24 SMI - switch CAD Model

Description

The CISCO WS-C3550-24-SMI is a key component of the Catalyst 3550 series, specially designed for small to medium-sized businesses and branch office environments. With 24 10/100 Mbps Ethernet ports, this switch facilitates the effective connection of various network devices, ensuring smooth and reliable data transfer across the network. The Standard Multilayer Image (SMI) provided with this switch offers a comprehensive set of Layer 2 features, and basic Layer 3 capabilities, including static routing and RIP (Routing Information Protocol). This makes it well-suited for organizations looking to improve their network's performance and reliability without the need for complex routing configurations. The WS-C3550-24-SMI supports essential security features such as basic access control lists (ACLs), port security, and VLANs, enabling network administrators to safeguard network data and increase operational efficiency by segmenting network traffic. It also features Cisco's IOS software, which delivers a familiar interface and powerful commands for network management and troubleshooting. This switch is designed for durability and operational simplicity, offering convenient installation options and minimal maintenance requirements, making it a cost-effective networking solution for businesses aiming to build or expand their network infrastructure.

You May Also Be Interested in

CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess