EN
  • EN
  • DE

CISCO WS-C2960X-24PD-L - Catalyst 2960-X 24 GigE PoE 370W, 2 x 10G SFP+ LAN Base

Part No CISCO WS-C2960X-24PD-L - Catalyst 2960-X 24 GigE PoE 370W, 2 x 10G SFP+ LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960X-24PD-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387683-CISCO WS-C2960X-24PD-L - Catalyst 2960-X 24 GigE PoE 370W, 2 x 10G SFP+ LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960X-24PD-L - Catalyst 2960-X 24 GigE PoE 370W, 2 x 10G SFP+ LAN Base CAD Model

Description

The CISCO WS-C2960X-24PD-L switch is a critical part of Cisco’s Catalyst 2960-X series, engineered for scalability, security, and energy efficiency. This model boasts 24 Gigabit Ethernet ports equipped with Power over Ethernet Plus (PoE+) with a total power budget of 370W, supporting modern IP telephony and wireless solutions without the need for additional power sources. The inclusion of two 10G SFP+ uplinks augments this switch’s capability by providing high-speed connectivity options for data center or enterprise core layers, facilitating high bandwidth applications like video conferencing and cloud applications. The device runs on the LAN Base version of IOS, delivering comprehensive Layer 2 and basic Layer 3 features including VLANs, voice VLANs, QoS, and access control features for enhancing the security and performance of the network. FlexStack-Plus technology allows for stacking of up to eight switches, providing scalability and ease of management. Energy-Efficient Ethernet (EEE) and other EnergyWise features make it an environmentally friendly choice by minimizing power consumption without compromising performance. With its robust feature set, the WS-C2960X-24PD-L caters to mid-sized organizations and enterprise branch offices requiring a secure, scalable, and energy-efficient networking solution.

You May Also Be Interested in

Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess