EN
  • EN
  • DE

CISCO WS-C2960-24TC-S - Cisco Catalyst 2960 24 10/100 + 2 T/SFP LAN Lite

Part No CISCO WS-C2960-24TC-S - Cisco Catalyst 2960 24 10/100 + 2 T/SFP LAN Lite
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960-24TC-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388121-CISCO WS-C2960-24TC-S - Cisco Catalyst 2960 24 10/100 + 2 T/SFP LAN Lite
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960-24TC-S - Cisco Catalyst 2960 24 10/100 + 2 T/SFP LAN Lite CAD Model

Description

The CISCO WS-C2960-24TC-S switch is part of the Cisco Catalyst 2960 series, offering reliable network connectivity and power efficiency for small to medium-sized business enterprises. The model comes with 24 Ethernet 10/100 ports, along with two dual-purpose uplink ports that support traditional copper Ethernet cabling or fiber optic connections for greater network flexibility. Operating with the LAN Lite software, this switch provides a simplified feature set yet still delivers reliable network performance for branch office networking requirements. It is designed particularly for ease of use with the Cisco Smart Operations and Cisco Network Assistant tools, enabling efficient setup, deployment, and management. Energy-efficient with its support for the Energy Efficient Ethernet (EEE) standard, the switch conservatively manages power consumption. The capacity to create VLANs and implement basic Quality of Service (QoS) ensures that traffic is properly segmented and prioritized for critical business services. Security features including port security, dynamic ARP inspection, and the basic level of IP Source Guard protect against unauthorized access and other threats. This entry-level switch embodies an effective solution for organizations looking for cost-effective, reliable connectivity.

You May Also Be Interested in

CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess