EN
  • EN
  • DE

CISCO VWIC2-1MFT-G703 - 1-Port 2nd Gen Multiflex Trunk Voice/WAN Int. Card

Part No CISCO VWIC2-1MFT-G703 - 1-Port 2nd Gen Multiflex Trunk Voice/WAN Int. Card
Manufacturer CISCO
Catalog Network Cards
Description 1-Port 2nd Gen Multiflex Trunk Voice/WAN Int. Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386828-CISCO VWIC2-1MFT-G703 - 1-Port 2nd Gen Multiflex Trunk Voice/WAN Int. Card
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO VWIC2-1MFT-G703 - 1-Port 2nd Gen Multiflex Trunk Voice/WAN Int. Card CAD Model

Description

The CISCO VWIC2-1MFT-G703 Multiflex Trunk Voice/WAN Interface Card represents a versatile and powerful addition to Cisco's networking hardware. Designed for the integration into Cisco routers, this second-generation module offers a single-port solution capable of supporting a wide range of voice and data applications. As a multifunctional interface card, it provides connectivity options for T1, E1, and G.703 networks, facilitating seamless communication across diverse network infrastructures. This card's multiflex capabilities enable businesses to consolidate voice and data services into a single platform, optimizing network efficiency and reducing operational costs. Ideal for enterprise and service provider environments requiring flexible voice and data integration, the CISCO VWIC2-1MFT-G703 supports advanced features such as drop-and-insert multiplexing and integrated channel service unit/data service unit (CSU/DSU) functionalities, providing enhanced reliability and streamlined management. With its ability to support complex configurations and high-quality voice services, this interface card is a strategic choice for organizations aiming to enhance their network's versatility, performance, and scalability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess