EN
  • EN
  • DE

LENOVO 00YK195 - ThinkSystem 2.5in PM863a 480GB Entry SATA 6Gb

Part No LENOVO 00YK195 - ThinkSystem 2.5in PM863a 480GB Entry SATA 6Gb
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in PM863a 480GB Entry SATA 6Gb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430665-LENOVO 00YK195 - ThinkSystem 2.5in PM863a 480GB Entry SATA 6Gb
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK195 - ThinkSystem 2.5in PM863a 480GB Entry SATA 6Gb CAD Model

Description

The Lenovo 00YK195 ThinkSystem 2.5in PM863a 480GB Entry SATA 6Gb SSD is a high-performance, reliable storage solution designed to enhance the speed and efficiency of your ThinkSystem servers. Featuring a 2.5-inch form factor and a capacity of 480GB, this SSD delivers exceptional read and write speeds over its SATA 6Gb/s interface, making it an excellent choice for applications that demand high-speed data access and storage. The PM863a series is engineered with Samsung's V-NAND technology, offering enhanced endurance, reliability, and power efficiency compared to traditional NAND SSDs. It is particularly suited for read-intensive workloads and entry-level server solutions, providing a cost-effective way to improve system performance and responsiveness. With its advanced features and robust design, the 00YK195 is an ideal upgrade for data centers looking to increase their storage capabilities without compromising on quality or performance.

You May Also Be Interested in

TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Dell
PDU UNIT x4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess