EN
  • EN
  • DE

CISCO UCSC-PCIE-C40Q-03 - Cisco VIC 1385 Dual Port 40Gb QSFP+ CNA w/RDMA

Part No CISCO UCSC-PCIE-C40Q-03 - Cisco VIC 1385 Dual Port 40Gb QSFP+ CNA w/RDMA
Manufacturer CISCO
Catalog Network Cards
Description Cisco UCSC-PCIE-C40Q-03. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 40000 Mbit/s. Product colour: Black, Green
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386866-CISCO UCSC-PCIE-C40Q-03 - Cisco VIC 1385 Dual Port 40Gb QSFP+ CNA w/RDMA
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-PCIE-C40Q-03 - Cisco VIC 1385 Dual Port 40Gb QSFP+ CNA w/RDMA CAD Model

Description

The CISCO UCSC-PCIE-C40Q-03, also known as the Cisco VIC 1385, is a state-of-the-art Dual Port 40Gb QSFP+ Converged Network Adapter (CNA) that offers high-speed connectivity and advanced features for Cisco Unified Computing System (UCS) servers. This adapter is designed to handle the rigorous demands of modern data centers, providing a high-bandwidth, low-latency interface for both Ethernet and Fibre Channel traffic over a single network connection. With support for RDMA over Converged Ethernet (RoCE), the VIC 1385 dramatically improves application efficiency and scalability, making it ideal for environments running data-intensive applications such as big data analytics, virtualization, and cloud computing. The adapter's flexible interface choice allows for a seamless transition to 40GbE networks, offering significant improvements in throughput and efficiency. Its integration with Cisco UCS Manager simplifies network management, automates provisioning, and enhances network visibility, elevating the performance and managing the complexity of next-generation data centers.

You May Also Be Interested in

HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess