EN
  • EN
  • DE

FUJITSU ET203AU - Eternus DX200 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU

Part No FUJITSU ET203AU - Eternus DX200 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX200 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404552-FUJITSU ET203AU - Eternus DX200 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ET203AU - Eternus DX200 S3 Base Encl. 2.5in w/ 2x controller / FC Card / 2x PSU CAD Model

Description

The FUJITSU ET203AU - Eternus DX200 S3 Base Enclosure signifies a comprehensive storage solution, marked by its inclusion of dual controllers, a Fibre Channel (FC) card, and twin Power Supply Units (PSUs). Designed to house 2.5-inch drives, this enclosure is engineered for businesses requiring high-performance, redundant, and reliable storage infrastructure. The dual controllers ensure continuous data availability and support high-speed data transfers, which are crucial for mission-critical applications and services. Integration of a Fibre Channel card further enhances this enclosure's connectivity options, making it suitable for diverse IT environments and facilitating easy integration into existing networks. Furthermore, the inclusion of two PSUs exemplifies a commitment to providing a fault-tolerant storage solution, minimizing downtime and maintaining operations even in the event of a PSU failure. This enclosure is tailored for scalability and performance, aligning with the needs of growing businesses and data-intensive applications.

You May Also Be Interested in

NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess