EN
  • EN
  • DE

LENOVO 7995-G6G - HS21 XM XeonQCE5450 80w 3.0GHz, 1GB memory

Part No LENOVO 7995-G6G - HS21 XM XeonQCE5450 80w 3.0GHz, 1GB memory
Manufacturer Lenovo
Catalog Blades
Description HS21 XM XeonQCE5450 80w 3.0GHz, 1GB memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Blades
Win Source Part Number 1425031-LENOVO 7995-G6G - HS21 XM XeonQCE5450 80w 3.0GHz, 1GB memory
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7995-G6G - HS21 XM XeonQCE5450 80w 3.0GHz, 1GB memory CAD Model

Description

The LENOVO 7995-G6G, known as the HS21 XM, is built around the Intel Xeon Quad-Core E5450 processor, providing a solid foundation for demanding applications with a clock speed of 3.0GHz. This model, particularly noted for its energy-efficient 80w processor, balances performance with power consumption, making it an ideal choice for businesses mindful of their environmental impact and operational costs. The HS21 XM is part of Lenovo's BladeCenter HS series, focusing on delivering high-density computing solutions that don't compromise on performance or reliability. With 1GB of memory standard, which can be expanded to accommodate growing data needs, this server is suited for small to medium-sized database applications, web servers, and entry-level virtualization. It features an integrated SAS/SATA controller, supporting both SAS and SATA drives, offering flexibility in choosing between high performance or high capacity storage solutions. Network connectivity is ensured through dual Gigabit Ethernet ports, facilitating high-speed data transfers and reliable network connections. Its compact form factor and compatibility with Lenovo's BladeCenter chassis make it a space-saving solution that can significantly reduce the overall footprint of data center infrastructure.

You May Also Be Interested in

HP
HPE ProLiant BL460c Driveless Configure-to-order BladeWith features equal to standard 1U rack mount servers, the 2 processor, dual-core or quad-core BL460c combines power-efficient compute power, and high density with expanded memory and I/O for maximum performance
Need more? Email Us
CISCO
Cisco UCS B200 M3
Need more? Email Us
HP
HP WS460c G8 Double-Width Expansion Blade Server
Need more? Email Us
CISCO
UCS B200 M5 Blade w/o CPU, mem, HDD, mezz
Need more? Email Us
Brocade
FC16-48
Need more? Email Us
CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz (UPG)
Need more? Email Us
Brocade
BROCADE FC8-48 BLADE
Need more? Email Us
Brocade
Brocade Processor Blade
Need more? Email Us
Brocade
16 GB Blade for 8510 (-SFP)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess