EN
  • EN
  • DE

CISCO UCSC-C460-M4 - UCS C460 M4 base chassis w/o CPU/DIMM/HDD

Part No CISCO UCSC-C460-M4 - UCS C460 M4 base chassis w/o CPU/DIMM/HDD
Manufacturer CISCO
Catalog Server
Description UCS C460 M4 base chassis w/o CPU/DIMM/HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1387497-CISCO UCSC-C460-M4 - UCS C460 M4 base chassis w/o CPU/DIMM/HDD
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C460-M4 - UCS C460 M4 base chassis w/o CPU/DIMM/HDD CAD Model

Description

The CISCO UCSC-C460-M4 is a high-performance server chassis that marks a significant entry in the Cisco Unified Computing System (UCS) lineup. Designed without CPUs, DIMMs, or HDDs, this base chassis offers organizations the flexibility to customize their server builds according to specific performance requirements and operational demands. The UCS C460 M4 is particularly engineered for mission-critical applications and enterprise-level workloads, boasting a design that supports high-density memory, multi-processor configurations, and expansive storage capabilities. This server chassis is an ideal choice for businesses that require robust computing power for advanced applications such as large databases, ERP systems, and intensive data processing tasks. Its scalability and versatility make it a strategic asset for data centers looking to optimize their hardware footprint while ensuring high levels of reliability, availability, and serviceability (RAS). In essence, the CISCO UCSC-C460-M4 serves as a foundational component for building powerful, tailor-made computing solutions that can evolve in tandem with growing business needs.

You May Also Be Interested in

Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess