EN
  • EN
  • DE

CISCO UCS-SD76T61X-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD.

Part No CISCO UCS-SD76T61X-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD.
Manufacturer CISCO
Catalog Hard Drives
Description Cisco UCS-SD76T61X-EV. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386197-CISCO UCS-SD76T61X-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-SD76T61X-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD. CAD Model

Description

The CISCO UCS-SD76T61X-EV solid-state drive is a powerful storage device offering 7.6TB of space in a compact 2.5-inch form factor, catering to enterprise-level needs with its Enterprise Value 6G SATA interface. This SSD combines high storage capacity with the speed and reliability that enterprises demand for their critical applications. It's designed to deliver consistent performance for workloads with fewer write operations, such as boot, read-heavy applications, and light write activities. The 6Gb/s SATA interface ensures compatibility with a broad range of systems and provides a straightforward upgrade path from slower HDDs, offering improved boot times, quicker application load times, and overall faster system responsiveness. With lower power consumption compared to HDDs and enhanced durability, the UCS-SD76T61X-EV is an efficient and reliable storage solution for businesses looking to optimize their IT infrastructure for performance and energy savings.

You May Also Be Interested in

Supermicro
400GB 7.5K SATA 3.5 ST3400620NS
Need more? Email Us
Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
Seagate Savvio 10K.6 300GB. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM
Need more? Email Us
Supermicro
1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Need more? Email Us
Supermicro
480GB SSD 2.5 SATA 6G MIX MZ7KM480HAHP-00005 SM863
Need more? Email Us
Supermicro
240GB SSD 2.5 SATA 6G SSDSC2KB240G7 S4500
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SATA 6G ST1000NX0313
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SATA 6G ST10000NM0016
Need more? Email Us
Supermicro
Western Digital 2TB SATA HDD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess