EN
  • EN
  • DE

CISCO UCS-RAID-BBU - BBU09 for 9266

Part No CISCO UCS-RAID-BBU - BBU09 for 9266
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description BBU09 for 9266
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385281-CISCO UCS-RAID-BBU - BBU09 for 9266
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-RAID-BBU - BBU09 for 9266 CAD Model

Description

The CISCO UCS-RAID-BBU, also known as BBU09 for 9266, is a Battery Backup Unit (BBU) designed to provide power backup to the RAID controller in Cisco’s Unified Computing System (UCS) servers. This component is crucial for maintaining data integrity and preventing data loss in the event of unexpected power outages. By ensuring that the RAID controller continues to function for a short time after a power failure, the BBU09 allows for the safe completion of write operations that were in progress, securing data within the system's storage. The inclusion of this BBU in a server configuration highlights a commitment to data protection and operational continuity, critical aspects for businesses where data is a valuable asset. Compatible with the Cisco 9266 RAID controller, this battery backup unit is straightforward to install and integrates seamlessly into the server’s existing infrastructure, requiring minimal setup from the IT team. Its compact design does not significantly impact the server's footprint, making it an efficient solution for enhancing server reliability without sacrificing space. For organizations leveraging Cisco UCS servers for their critical operations, the UCS-RAID-BBU presents an essential addition, ensuring that their data remains safe in the face of power instability.

You May Also Be Interested in

EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess