EN
  • EN
  • DE

CISCO UCS-PSU-6248UP-AC - UCS 6248UP Power Supply/100-240VAC

Part No CISCO UCS-PSU-6248UP-AC - UCS 6248UP Power Supply/100-240VAC
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco UCS-PSU-6248UP-AC. Total power: 750 W, AC input voltage: 100 - 240 V. Product colour: Grey. Package weight: 300 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387266-CISCO UCS-PSU-6248UP-AC - UCS 6248UP Power Supply/100-240VAC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-PSU-6248UP-AC - UCS 6248UP Power Supply/100-240VAC CAD Model

Description

The CISCO UCS-PSU-6248UP-AC power supply is a critical component designed for the Cisco UCS 6248UP Fabric Interconnects, which play a pivotal role in managing and connecting data center resources. This model operates at a voltage range of 100-240VAC, making it adaptable to various power sources worldwide, thereby ensuring the smooth, continuous operation of network infrastructures across different regions. The power supply unit (PSU) exemplifies Cisco's commitment to reliability and efficiency, with its ability to handle fluctuating supply voltages while maintaining a steady output to the fabric interconnect. It is engineered to meet high standards of redundancy and resilience, crucial for maintaining uptime in data centers and preventing disruptions in connectivity and services. The UCS-PSU-6248UP-AC is built to support the high performance, scalability, and energy efficiency demanded by modern data centers, contributing to the overall reduction in operational costs. Users benefit from its easy installation and hot-swappable capability, allowing for minimal downtime during maintenance or upgrades. As part of Cisco's unified computing system (UCS), this power supply ensures seamless integration and management along with other UCS components, providing a comprehensive solution that simplifies the data center architecture, enhances performance, and optimizes resource utilization.

You May Also Be Interested in

NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess